EN
  • EN
  • DE

KDZ2.4EV

Part No KDZ2.4EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192830-KDZ2.4EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ2.4EV CAD Model

Description

The KDZ2.4EV is a Zener diode manufactured by KEC. It's designed to provide a stable reference voltage of 2.4V in various electronic circuits.

Applications

  • Voltage regulation
  • Voltage clamping
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage in power supplies
  • Signal waveform shaping

Features

  • Zener Voltage: 2.4V
  • Low reverse leakage current
  • Small package size (SOD-523)
  • High reliability
  • Tight tolerance on Zener voltage
  • RoHS compliant

Benefits

  • Provides a stable reference voltage.
  • Protects circuits from overvoltage conditions.
  • Reduces circuit size with its small package.
  • Ensures consistent performance due to tight tolerance.
  • Offers reliable operation in various environments.

Additional Details

The KDZ2.4EV Zener diode has a nominal Zener voltage of 2.4V with a specified tolerance. The low reverse leakage current minimizes power consumption and improves circuit efficiency. The small SOD-523 package allows for high-density board layouts. This diode is commonly used in voltage regulators, overvoltage protection circuits, and signal conditioning applications. Its high reliability ensures long-term performance in demanding environments. The tight tolerance on the Zener voltage provides accurate voltage regulation. The KDZ2.4EV is suitable for use in portable devices, consumer electronics, and industrial equipment. It helps to protect sensitive components from damage caused by voltage spikes or fluctuations. The Zener diode can also be used to create a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits. Its fast response time allows it to quickly clamp voltage surges. The device is designed to withstand reverse current surges without failure. The KDZ2.4EV offers a cost-effective solution for voltage regulation and overvoltage protection.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess