EN
  • EN
  • DE

KDZ3.9V

Part No KDZ3.9V
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192838-KDZ3.9V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ3.9V CAD Model

Description

The KDZ3.9V is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable voltage reference of 3.9V in various electronic circuits. Zener diodes are commonly used for voltage regulation, voltage clipping, and surge protection.

Applications

  • Voltage regulation
  • Voltage clipping
  • Surge protection
  • Overvoltage protection circuits
  • Reference voltage generation
  • Signal conditioning

Features

  • Zener Voltage: Provides a stable Zener voltage of 3.9V.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined breakdown voltage for precise voltage regulation.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Can withstand transient voltage surges.

Benefits

  • Stable Voltage Reference: Provides a stable and accurate voltage reference.
  • Circuit Protection: Protects circuits from overvoltage conditions.
  • Simplified Design: Easy to use in voltage regulation and protection circuits.
  • Improved System Reliability: Enhances the reliability of electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection.

Additional Details

The KDZ3.9V Zener diode is typically available in a small surface-mount package. Its power dissipation rating depends on the specific package type. When using the KDZ3.9V, it is important to ensure that the reverse current through the diode does not exceed its rated maximum. The Zener diode is a fundamental component in many electronic circuits, providing a simple and effective means of voltage regulation and protection.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess