EN
  • EN
  • DE

KDZ5.6EV

Part No KDZ5.6EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192845-KDZ5.6EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ5.6EV CAD Model

Description

The KDZ5.6EV is a Zener diode designed for voltage regulation and transient voltage suppression applications. It provides a stable voltage reference and protects circuits from voltage spikes. It is commonly used in various electronic devices for overvoltage protection and voltage clamping.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by overvoltage transients.
  • Voltage Clamping: Clamps the voltage to a predetermined level to prevent damage from voltage spikes.
  • Power Supplies: Implemented in power supply circuits for voltage regulation and protection.
  • Signal Conditioning: Used in signal conditioning circuits for voltage level shifting and protection.

Features:

  • Zener Voltage (VZ): Provides a Zener voltage of 5.6V.
  • Small Package: Available in a small SMD package, saving space on the PCB.
  • Low Reverse Leakage Current: Offers low reverse leakage current, ensuring efficient operation.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against transients.

Benefits:

  • Stable Voltage Reference: Provides a stable and reliable voltage reference for various applications.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size facilitates the design of compact electronic devices.
  • Improved Circuit Reliability: Enhances the reliability of electronic circuits by providing voltage regulation and protection.

Additional Details:

The KDZ5.6EV's electrical characteristics, such as Zener voltage (VZ), Zener current (IZ), and reverse leakage current (IR), are important parameters for circuit design. Refer to the manufacturer's datasheet for detailed specifications and operating conditions. Ensure that the power dissipation is within the specified limits to prevent device failure. Proper series resistance should be chosen to limit the current through the Zener diode to prevent overheating and damage. The datasheet also specifies the device's temperature coefficient, which is important for applications where the operating temperature varies significantly. Proper PCB layout techniques should be used to minimize inductance and improve transient response.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess