The KF1N60I-UHS is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC. This MOSFET is designed for high-voltage, high-speed switching applications, offering efficient power control and amplification.
Applications
- Switching power supplies
- DC-DC converters
- Electronic ballasts for lighting
- Motor control circuits
- High-voltage switching applications
Features
- N-Channel Enhancement Mode
- High Voltage: 600V
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Ruggedness
Benefits
- Improved efficiency in power conversion systems
- Reduced power dissipation due to low on-resistance
- Enhanced performance in high-frequency switching applications
- Increased system reliability due to high ruggedness
- Simplified circuit design
Additional Details
The KF1N60I-UHS is an N-Channel MOSFET with a drain-source voltage (VDS) rating of 600V. It features a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency. The fast switching speed makes it suitable for high-frequency switching applications. The MOSFET is designed with high ruggedness to withstand voltage spikes and transients. It is commonly used in switching power supplies, DC-DC converters, and motor control circuits. The KF1N60I-UHS is available in a through-hole package. This device is suitable for applications requiring high voltage and efficient power control.