Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826776-KF5N60F-U/P
Ultra Librarian 3D Model Ultra Librarian KF5N60F-U/P CAD Model

Description

The KF5N60F-U/P is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in high-voltage, high-speed switching applications commonly found in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Switching Power Supplies: Used as the primary switching component in various power supplies for electronic devices.
  • DC-DC Converters: Converts DC voltage levels with high efficiency.
  • Motor Control Circuits: Controls motor speed and direction.
  • LED Lighting: Drives LEDs in lighting applications.
  • Inverters: Converts DC power to AC power.

Features:

  • High Voltage Capability: Rated for 600V, suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Operates efficiently in high-frequency circuits.
  • Avalanche Rated: Withstands transient voltage spikes.
  • High Ruggedness: Delivers reliable performance in challenging environments.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Improved Reliability: Avalanche rating and ruggedness provide stable performance under stress.
  • Reduced Heat Generation: Lower power dissipation reduces heat generation, simplifying thermal management.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Cost-Effective: Offers a good balance of performance and price.

Technical Specifications:

Based on available datasheets, the KF5N60F typically features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of around 5A, and an RDS(on) of approximately 2.5 Ohms. The gate charge (Qg) is around 12nC, and it is available in a TO-220F package. These parameters may slightly vary depending on the manufacturer's specific datasheet, so it's important to consult the datasheet for exact specifications.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0511 $68.3215
150+ $0.8625 $129.3750
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7816 $324.3640
555+ $0.7008 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention