EN
  • EN
  • DE

KF7N65F

Part No KF7N65F
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192878-KF7N65F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF7N65F CAD Model

Description

The KF7N65F is an N-Channel MOSFET from KEC, designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in power supplies, motor control, and lighting applications. It is known for its fast switching speed, low on-resistance, and robust design, making it a reliable choice for various electronic circuits.

Applications:

  • Switch-mode power supplies (SMPS).
  • Uninterruptible power supplies (UPS).
  • DC-DC converters.
  • Motor control circuits.
  • LED lighting drivers.
  • Power factor correction (PFC) circuits.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching performance.
  • High Voltage: Designed for high-voltage applications, with a typical voltage rating of 650V.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Avalanche Rated: Capable of withstanding transient voltage spikes.
  • TO-220F Package: Offers easy mounting and heatsinking.
  • High Ruggedness: Ensures reliable performance in harsh operating conditions.

Benefits:

  • Improved efficiency in power conversion applications.
  • Reduced heat generation, leading to improved system reliability.
  • Fast switching speed enables higher operating frequencies and smaller component sizes.
  • Robust design ensures reliable performance in demanding applications.
  • Easy to use and integrate into existing circuits.
  • Avalanche rating provides added protection against voltage transients.

Additional Details:

The KF7N65F MOSFET typically requires a gate drive voltage to turn it on and off. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuit. Proper heatsinking is essential to dissipate heat generated during operation, especially at high current levels. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The TO-220F package is electrically isolated, simplifying heatsink mounting. The device is sensitive to static electricity, and proper ESD precautions should be taken during handling and storage. Always consult the datasheet for the specific maximum ratings and operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess