EN
  • EN
  • DE

KGT15N120NDA

Part No KGT15N120NDA
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067298-KGT15N120NDA
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KGT15N120NDA CAD Model

Description

The KGT15N120NDA is an IGBT (Insulated Gate Bipolar Transistor) from KEC, designed for high-voltage and high-current switching applications. This device combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. It is commonly used in power electronics systems where efficiency and reliability are critical.

Applications:

  • Inverter Welding Machines
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Power Factor Correction (PFC)
  • Motor Drives

Features:

  • High Voltage: 1200V Collector-Emitter Voltage suitable for high-voltage applications.
  • High Current: 15A Collector Current for handling significant power levels.
  • Low Saturation Voltage: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Gate-Controlled: Easy to drive and control.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Robust Performance: Designed for reliable operation in demanding conditions.
  • Simplified Design: Easy to integrate into power electronic circuits.
  • Improved Thermal Performance: Reduces heat generation.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details:

The KGT15N120NDA features a low gate charge, facilitating efficient switching. It is designed to meet industry standards for safety and reliability. The fast switching characteristics make it ideal for high-frequency applications. This IGBT provides a robust solution for various power switching requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess