EN
  • EN
  • DE

TH58TEG9UDKTA2D

Part No TH58TEG9UDKTA2D
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216935-TH58TEG9UDKTA2D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58TEG9UDKTA2D CAD Model

Description

The TH58TEG9UDKTA2D is a NAND Flash memory chip manufactured by Toshiba Semiconductor and Storage. It's designed to provide reliable, high-density storage for various electronic devices. The device uses non-volatile memory, ensuring data retention even without power.

Applications

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Embedded Systems
  • Memory Cards (SD, microSD)
  • Mobile Devices (Smartphones, Tablets)

Features

  • High-Density NAND Flash: Provides large storage capacity in a small form factor.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits per cell, increasing density.
  • High-Speed Data Transfer: Allows for fast read and write operations.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Package: Enables integration into small devices.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.

Benefits

  • Increased Storage Capacity: Allows devices to store more data.
  • Faster Performance: Improves application loading times and system responsiveness.
  • Extended Battery Life: Reduces power consumption, extending device usability.
  • Smaller Device Size: Facilitates the development of smaller, more portable devices.
  • Enhanced Data Security: Provides robust data storage and protection.

Additional Details

The TH58TEG9UDKTA2D utilizes NAND flash memory technology, offering non-volatile storage. The data is retained even when power is off. The device uses MLC technology, allowing storage of multiple bits of data in each memory cell, enhancing storage density. Designed to operate within specific voltage and temperature ranges, it ensures stable and reliable performance. Detailed technical specifications, including capacity, voltage requirements, and operating temperatures, are available in the official Toshiba datasheet.

Commonly used in applications requiring high-density, high-performance storage, its compatibility with various host controllers and interfaces makes it versatile for many products. The NAND flash memory is designed to meet the demands of modern electronic devices, ensuring high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess