EN
  • EN
  • DE
  • IT

KGT40N60KDA

Part No KGT40N60KDA
Manufacturer KEC
Description High speed switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192896-KGT40N60KDA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KGT40N60KDA CAD Model

Description

The KGT40N60KDA is a high-voltage N-channel MOSFET from KEC (Korea Electronics Co., Ltd.) designed for high-efficiency switching applications, offering robust performance in power supplies and motor control systems.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • High Voltage Switching

Features

  • High breakdown voltage (VDS)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Pb-free lead plating

Benefits

  • Improved efficiency in high-voltage applications due to the low on-resistance.
  • Reduced switching losses because of the fast switching speed.
  • Enhanced system reliability, especially under inductive load conditions.
  • Suitable for applications requiring high voltage operation.
  • Environmentally compliant with Pb-free lead plating.

Technical Specifications

The KGT40N60KDA boasts a drain-source voltage (VDS) of 600V. The gate-source voltage (VGS) is rated at ±30V. It achieves a low on-resistance (RDS(on)), typically around 0.085 ohms at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) typically falls between 2V and 4V. It is available in a TO-247 package, which facilitates effective heat dissipation. The operating junction temperature spans from -55°C to +150°C. The continuous drain current (ID) is rated at 40A.

In summary, the KGT40N60KDA N-channel MOSFET is designed for high-voltage, high-efficiency switching applications. It provides a balance of high breakdown voltage, low on-resistance, and fast switching speed, making it suitable for various power electronics applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess