EN
  • EN
  • DE

KIA278R018PI

Part No KIA278R018PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0833+
Reference case TO-220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731679-KIA278R018PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA278R018PI CAD Model

Description

The KIA278R018PI is a low dropout (LDO) voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated output voltage of 1.8V from a higher input voltage. LDO regulators are crucial components in electronic circuits, ensuring a consistent voltage supply to sensitive components, even when the input voltage fluctuates or the load current changes.

Applications:

  • Microcontroller power supplies
  • Memory power supplies
  • Sensor power supplies
  • Portable devices (smartphones, tablets)
  • Battery-powered systems

Features:

  • Low dropout voltage: Maintains regulation with minimal difference between input and output voltage.
  • High output voltage accuracy: Provides a stable and precise 1.8V output.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator.
  • Low quiescent current: Minimizes power consumption when the load is light or absent.
  • Compact package: Allows for easy integration into space-constrained designs.

Benefits:

  • Stable and reliable power supply: Ensures consistent operation of sensitive electronic components.
  • Improved system performance: Minimizes voltage fluctuations and noise.
  • Enhanced system protection: Prevents damage from overcurrent and overheating.
  • Extended battery life: Low quiescent current reduces power consumption.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details:

The KIA278R018PI is typically available in a small outline package, such as a SOT-223 or TO-252, for easy surface mount assembly. It requires a minimum number of external components, such as input and output capacitors, for stable operation. The specific dropout voltage, output voltage accuracy, and other performance parameters are detailed in the product datasheet. The regulator is also designed to meet safety standards and is RoHS compliant, meeting environmental regulations.

LDO regulators like the KIA278R018PI are essential components in ensuring the proper operation and reliability of electronic devices. By providing a stable and regulated voltage supply, they help to minimize noise, improve performance, and protect sensitive components from damage. The specific application and circuit requirements will dictate the selection of the appropriate LDO regulator with the desired voltage, current, and protection characteristics.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1959 $60.7221
45+ $2.6230 $118.0350
69+ $2.5410 $175.3290
94+ $2.4590 $231.1460
122+ $2.3770 $289.9940
163+ $2.1310 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess