EN
  • EN
  • DE
  • IT

KIA431AM

Part No KIA431AM
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192938-KIA431AM
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA431AM CAD Model

Description

The KIA431AM is a precision adjustable shunt regulator manufactured by KEC. It's commonly used in voltage regulation, error amplification, and feedback control circuits.

Applications

  • Voltage regulation
  • Current source
  • Error amplifier
  • Feedback control in switching power supplies
  • Precision reference
  • Battery chargers

Features

  • Adjustable output voltage
  • Low dynamic output impedance
  • Sink current capability: 100mA
  • Low temperature coefficient
  • Precision reference voltage
  • Small package size (SOT-23)

Benefits

  • Provides precise voltage regulation
  • Offers flexibility with adjustable output voltage
  • Minimizes output voltage variations with low dynamic impedance
  • Suitable for various applications with high sink current capability
  • Ensures stable performance over temperature variations
  • Reduces board space requirements with small package size

Additional Details

The KIA431AM features an adjustable output voltage that can be set using external resistors. The low dynamic output impedance ensures stable voltage regulation under varying load conditions. The device can sink up to 100mA of current, making it suitable for driving various loads. The low temperature coefficient minimizes the effect of temperature changes on the output voltage. The precision reference voltage provides accurate and stable voltage regulation. The SOT-23 package allows for high-density board layouts. This shunt regulator is commonly used in switching power supplies, voltage regulators, and current sources. It provides a cost-effective solution for precision voltage regulation. The KIA431AM can also be used as an error amplifier in feedback control systems. Its adjustable output voltage makes it suitable for a wide range of applications. The device is designed to operate over a wide temperature range. The KIA431AM is a popular choice for designers looking for a versatile and reliable shunt regulator. It requires a minimal number of external components, simplifying the circuit design. It is also used in battery charging circuits for precise voltage control. The device is available in tape and reel packaging for automated assembly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess