EN
  • EN
  • DE

KIA7027AP-AT/P

Part No KIA7027AP-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984242-KIA7027AP-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7027AP-AT/P CAD Model

Description

The KIA7027AP-AT/P is a voltage detector IC manufactured by KEC. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This function is crucial for protecting microcontrollers and other sensitive components from damage due to undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Ensuring proper startup and preventing erroneous operation during power dips.
  • Power supply monitoring: Detecting voltage drops in power supplies and triggering appropriate actions.
  • Battery-powered devices: Monitoring battery voltage and providing a low-battery warning or shutdown.
  • Industrial control systems: Protecting sensitive electronics from voltage fluctuations in industrial environments.
  • Automotive electronics: Monitoring voltage levels in automotive systems.

Features:

  • Precision voltage detection: Accurately monitors the input voltage and triggers the reset signal at the specified threshold.
  • Low current consumption: Minimizes the power drain on the monitored circuit.
  • Open collector output: Provides a flexible interface to various microcontrollers and logic circuits.
  • Small package size: Allows for compact circuit designs.
  • Wide operating temperature range: Ensures reliable operation in various environments.

Benefits:

  • Protects microcontrollers from undervoltage: Prevents data corruption and system malfunctions.
  • Ensures reliable system operation: Maintains stable voltage levels for critical components.
  • Reduces system downtime: Minimizes the risk of failures due to voltage fluctuations.
  • Extends battery life: Low current consumption contributes to longer battery operation in portable devices.
  • Simplifies circuit design: Provides a convenient and reliable voltage monitoring solution.

Additional Details:

The KIA7027AP-AT/P operates with a specific detection voltage threshold, typically around 2.7V. The output is an open collector type, which requires a pull-up resistor. The operating temperature range is usually between -40°C to +85°C. The device is often available in small surface-mount packages such as SOT-23 or similar. Detailed specifications can be found in the manufacturer's datasheet, including information on supply voltage range, output current, and timing characteristics.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess