The KIA7031AT-RTK/P is a voltage detector IC manufactured by KEC. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and ensuring the stability of microcontrollers and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Overvoltage/undervoltage protection
- Battery-powered devices
- Industrial control systems
Features
- Precision voltage detection
- Low operating current
- Hysteresis characteristics
- Open collector output
- Compact package
Benefits
- Ensures reliable system operation by preventing malfunctions due to voltage drops
- Reduces power consumption in battery-powered devices
- Prevents spurious reset signals
- Easy integration into existing circuits
- Space-saving design
Additional Details
The KIA7031AT-RTK/P features a precise voltage detection threshold, ensuring accurate monitoring of the power supply voltage. Its low operating current makes it suitable for battery-powered devices where minimizing power consumption is essential. The hysteresis characteristics prevent spurious reset signals by providing a difference between the rising and falling voltage thresholds. The open collector output allows for flexible interfacing with various logic circuits. The compact package size makes it easy to integrate into space-constrained applications. The voltage detection threshold is typically around 3.1V. This voltage detector is designed to provide a reliable reset signal to microcontrollers and other electronic components, ensuring stable and predictable operation. It is widely used in various electronic systems to protect against voltage fluctuations and power supply failures.