EN
  • EN
  • DE

KIA7442F

Part No KIA7442F
Manufacturer KEC
Description VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1192995-KIA7442F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7442F CAD Model

Description

The KIA7442F is a general-purpose operational amplifier IC manufactured by KEC (Korea Electronics Co., Ltd.). This amplifier is designed for a broad spectrum of applications requiring precise and stable amplification. Its key characteristics include low input bias current and high input impedance, rendering it particularly suitable for use in high-precision circuitry.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Comparator circuits
  • Signal conditioning

Features

  • Single operational amplifier configuration
  • Low input bias current, ensuring minimal impact on source signals
  • High input impedance, preventing signal loading
  • Wide supply voltage range, offering flexibility in power supply design
  • Built-in short-circuit protection, enhancing device durability
  • Internal frequency compensation, simplifying circuit design

Benefits

  • Stable and reliable signal amplification
  • High precision performance due to low input bias current and high input impedance
  • Versatility in application, adaptable to a wide range of circuit designs
  • Ease of use, thanks to internal frequency compensation
  • Enhanced durability and reliability, with built-in short-circuit protection

The KIA7442F typically operates with a supply voltage range from ±3V to ±16V. It's designed to provide a low input offset voltage, critical for applications demanding high accuracy. Available in compact packages like SOP (Small Outline Package), it facilitates seamless integration into various circuit boards. Its gain-bandwidth product and slew rate are optimized for common amplification tasks. Furthermore, its high common-mode rejection ratio (CMRR) ensures minimal interference from common-mode noise, leading to improved signal integrity, especially in differential amplifier setups. This makes it an excellent choice for both experimental prototypes and full-scale production environments where reliable operational amplification is paramount.

For detailed electrical specifications, application guidelines, and package dimensions, it is essential to consult the official KEC datasheet. These documents provide crucial information for achieving optimal performance and preventing potential damage to the device.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess