EN
  • EN
  • DE

KIA7805AF

Part No KIA7805AF
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192998-KIA7805AF
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7805AF CAD Model

Description

The KIA7805AF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and reliable +5V output voltage for various electronic circuits. This regulator is part of the KIA78 series, which offers a range of fixed output voltages suitable for diverse applications.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and their associated circuitry.
  • Logic Circuits: Powers digital logic circuits requiring a consistent 5V supply.
  • Instrumentation: Used in test and measurement equipment for regulated power.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices needing a regulated 5V supply.
  • Embedded Systems: A common component in embedded systems for reliable power delivery.

Features

  • Fixed Output Voltage: Provides a stable +5V output.
  • Output Current: Typically capable of delivering up to 1A of output current (check datasheet for specific limits).
  • Internal Short-Circuit Current Limiting: Protects the regulator and the circuit from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Safe Operating Area (SOA) Protection: Limits the power dissipation to prevent damage under various operating conditions.
  • TO-220 Package: Comes in a TO-220 package, making it easy to heatsink for improved thermal performance.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable 5V output voltage, crucial for sensitive electronic circuits.
  • Protection Features: Built-in short-circuit and thermal overload protection enhance the robustness and lifespan of the regulator and connected components.
  • Easy to Use: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective: Provides a cost-efficient solution for voltage regulation in a wide range of applications.
  • Wide Input Voltage Range: Operates with a relatively wide input voltage range, offering flexibility in power source selection.

Additional Details

The KIA7805AF typically requires only two external capacitors for proper operation: an input capacitor to filter the input voltage and an output capacitor to improve transient response and stability. The datasheet will provide recommended capacitor values. It's important to consult the datasheet for absolute maximum ratings, such as maximum input voltage and operating temperature range, to ensure safe and reliable operation. The TO-220 package allows for attaching a heatsink to dissipate heat effectively, especially when operating at higher output currents. This regulator is a linear regulator, so efficiency is lower when the input voltage is significantly higher than the output voltage; consider using a switching regulator for high-efficiency applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1671 $50.1300
730+ $0.1372 $100.1560
1,130+ $0.1329 $150.1770
1,560+ $0.1286 $200.6160
2,015+ $0.1243 $250.4645
2,695+ $0.1114 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess