EN
  • EN
  • DE

KIA78R12API-U/P

Part No KIA78R12API-U/P
Manufacturer KEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TO-220F4
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 739060-KIA78R12API-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R12API-U/P CAD Model

Description

The KIA78R12API-U/P is a low dropout (LDO) voltage regulator from KEC designed to provide a stable and regulated +12V output. This regulator is particularly useful in applications where the input voltage is close to the output voltage, as it maintains regulation even with a small voltage difference. It incorporates several protection features to ensure reliable operation in various electronic devices.

Applications:

  • Power supplies for battery-powered devices
  • Voltage regulation in automotive electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Consumer electronics

Features:

  • Output voltage: +12V
  • Low dropout voltage
  • Output current: Up to 1A
  • Built-in overcurrent protection
  • Built-in thermal shutdown protection
  • TO-252 package (D-PAK)

Benefits:

  • Stable and regulated +12V output even with low input voltage
  • Protection against overcurrent and thermal overload
  • Efficient power conversion
  • Compact size for space-constrained applications
  • Improved reliability of electronic systems

Additional Details:

The KIA78R12API-U/P offers a low dropout voltage, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This is crucial in battery-powered devices where the battery voltage decreases over time. The regulator includes overcurrent protection, which limits the output current in case of a short circuit or overload, preventing damage to the regulator and the connected circuit. Thermal shutdown protection disables the output if the regulator's temperature exceeds a safe limit, preventing thermal damage. The TO-252 (D-PAK) package provides good thermal performance and is suitable for surface mount assembly. It typically requires only a few external capacitors for stable operation. The KIA78R12API-U/P is a robust and efficient solution for providing a regulated +12V power supply in various electronic applications, especially those requiring low dropout voltage and reliable protection features.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess