EN
  • EN
  • DE

KIA78R33F

Part No KIA78R33F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (5 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193073-KIA78R33F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78R33F CAD Model

Description

The KIA78R33F is a 3.3V, 1A fixed output Low Drop Out (LDO) regulator manufactured by KEC (Korea Electronics Co., Ltd). This regulator is designed to provide a stable and regulated 3.3V output voltage with a maximum output current of 1A. It is commonly used in a variety of electronic applications where a stable 3.3V power supply is required, especially in situations where the input voltage is close to the output voltage, thanks to its low dropout voltage characteristic.

Applications:

  • Microcontroller power supplies: Providing a stable 3.3V supply for microcontrollers and digital logic circuits.
  • Communication equipment: Regulating voltage for transceivers and network interfaces.
  • Consumer electronics: Powering various components in set-top boxes, DVD players, and other consumer devices.
  • Industrial control systems: Supplying power to sensors and control circuits.
  • Battery-powered devices: Ensuring stable voltage for prolonged operation in portable devices.

Features:

  • Fixed 3.3V output voltage: Provides a stable and regulated 3.3V output.
  • 1A output current capability: Capable of delivering up to 1A of output current.
  • Low dropout voltage: Operates with a minimal voltage difference between input and output.
  • Overcurrent and overtemperature protection: Protects the regulator and the load from damage.
  • Compact package: Saves board space in compact applications.

Benefits:

  • Stable voltage supply: Ensures consistent performance of sensitive electronic components.
  • Efficient power conversion: Low dropout voltage minimizes power loss and improves efficiency.
  • Enhanced system reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Reduced system complexity: Integrated features simplify circuit design.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The KIA78R33F operates with an input voltage range typically from 4V to 25V. Its low dropout voltage is a crucial advantage, allowing it to maintain a stable 3.3V output even when the input voltage is only slightly higher than 3.3V. The regulator's overcurrent and overtemperature protection features safeguard the device and the load it powers. A heatsink may be required depending on the output current and input voltage conditions. The device is commonly available in a TO-220 package, which provides good thermal dissipation capabilities. Detailed specifications can be found in the product datasheet, including thermal characteristics, transient response, and ripple rejection performance. This LDO regulator is a reliable and efficient solution for providing a stable 3.3V power supply in a wide range of electronic devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess