The KMA3D7P20SA-RTK/P is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds.
Applications
- DC-DC converters
- Motor control
- Power supplies
- Battery management systems
- LED lighting
Features
- Low on-resistance (Rds(on))
- Fast switching speed
- High avalanche energy
- Robust gate oxide
- Lead-free package
- Avalanche rated
Benefits
- Improved energy efficiency in power conversion circuits
- Reduced power losses and heat generation
- Enhanced system reliability and robustness
- Simplified thermal management
- Environmentally friendly due to lead-free construction
- Ability to withstand transient overvoltage conditions
Technical Specifications
- Voltage Rating (Vds): Typically 200V - 600V (Check Datasheet for exact value)
- Current Rating (Id): Typically 5A - 20A (Check Datasheet for exact value)
- On-Resistance (Rds(on)): Ranges from milliohms to a few ohms (Check Datasheet for exact value)
- Gate Threshold Voltage (Vgs(th)): Typically 2V - 4V
- Package Type: TO-252, TO-220, or similar
- Operating Temperature: -55°C to +150°C
- Gate Charge (Qg): Specified in the datasheet
The KMA3D7P20SA-RTK/P power MOSFET is designed for efficient and reliable power switching applications. Its low on-resistance, fast switching speed, and robust design make it suitable for a wide range of power conversion and control systems, offering improved energy efficiency and system performance.