EN
  • EN
  • DE

KMB035N40DC

Part No KMB035N40DC
Manufacturer KEC
Description N-Ch Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193268-KMB035N40DC
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMB035N40DC CAD Model

Description

The KMB035N40DC is an N-Channel MOSFET from KEC designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for use in various power management circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • Load Switching
  • LED Lighting

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers enhanced ruggedness and reliability.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power losses lead to reduced heat generation, improving system reliability.
  • Improved Performance: Fast switching speed enhances overall circuit performance.
  • Enhanced Reliability: Avalanche rating ensures robust operation under transient conditions.
  • Environmentally Friendly: RoHS compliance makes it suitable for environmentally conscious applications.

Additional Details:

The KMB035N40DC boasts a drain-source voltage (VDS) rating of 400V and a continuous drain current (ID) of 3.5A, allowing it to handle moderate power levels. Its low gate charge (Qg) contributes to its fast switching performance. The MOSFET is typically packaged in a TO-252 package, which offers good thermal dissipation capabilities. This device is suitable for applications requiring efficient power switching and reliable operation. It's commonly used in SMPS (Switched-Mode Power Supplies) and other power conversion circuits. The KMB035N40DC is designed to provide a balance of performance, reliability, and cost-effectiveness. The gate threshold voltage is optimized for ease of driving, simplifying the overall circuit design. Its robust construction makes it suitable for industrial and commercial applications alike. This component allows for high-speed power control with minimal power loss, making it a core component in modern efficient power solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess