EN
  • EN
  • DE

KRA107M

Part No KRA107M
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193419-KRA107M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA107M CAD Model

Description

The KRA107M is a silicon PNP epitaxial planar transistor designed for switching and amplifier applications. It is manufactured by KEC (Korea Electronic Co., Ltd.). This transistor is commonly found in a variety of electronic circuits where a low to medium power PNP transistor is required.

Applications:

  • Switching circuits: Used as a switch to control current flow in various electronic devices.
  • Amplifier circuits: Can be used in small-signal amplifier stages.
  • Driver stages: Employed as a driver for larger transistors or other high-current devices.
  • General-purpose amplification: Suitable for general purpose amplification where a PNP transistor is needed.
  • Inverter circuits: In some inverter designs that require a PNP transistor.

Features:

  • PNP Transistor: A PNP bipolar junction transistor.
  • Epitaxial Planar Structure: Provides good switching characteristics.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Collector Current: Capable of handling moderate current levels.
  • Compact Package: Typically available in a small signal package (e.g., SOT-23) for space-saving design.

Benefits:

  • Reliable Switching: Provides dependable switching performance in various applications.
  • Efficient Amplification: Offers effective amplification in small-signal circuits.
  • Space-Saving Design: Small package allows for compact circuit layouts.
  • Cost-Effective: Generally available at a reasonable cost, making it suitable for a wide range of applications.
  • Wide Availability: Readily available from various electronic component distributors.

Technical Specifications:

While specific values may vary slightly depending on the exact manufacturing batch, typical specifications include:

  • Collector-Base Voltage (VCBO): -50V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PC): 0.2W
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55°C to +150°C

The KRA107M is a versatile PNP transistor suitable for a variety of electronic applications. Its reliable performance and compact size make it a popular choice for both new designs and replacements in existing circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess