EN
  • EN
  • DE

KRA109M

Part No KRA109M
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193421-KRA109M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA109M CAD Model

Description

The KRA109M is a bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It's typically used as a switching transistor or an amplifier in various electronic circuits. This transistor is known for its small size and versatility in low to medium power applications.

Applications

  • Switching Circuits: Used to switch small loads such as LEDs, relays, and other transistors.
  • Amplifier Circuits: Employed as a small-signal amplifier in audio and other electronic circuits.
  • Inverter Circuits: Integrated into basic inverter circuits for converting DC voltage to AC voltage.
  • Driver Circuits: Used as a driver transistor for larger transistors or other components requiring higher current.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic devices.

Features

  • Small Signal BJT: Designed for low to medium power applications.
  • NPN Transistor: An NPN type BJT, making it suitable for a wide range of circuit designs.
  • Surface Mount Package: Typically available in a surface mount package for easy integration into PCBs.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation.
  • High Current Gain: Provides sufficient current gain for amplification purposes.

Benefits

  • Compact Size: Small package allows for high-density circuit designs.
  • Versatile Application: Suitable for both switching and amplification applications.
  • Efficient Switching: Low saturation voltage enhances switching efficiency.
  • Easy Integration: Surface mount package simplifies PCB assembly.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.

Additional Details

The KRA109M is typically characterized by its collector current rating, voltage rating (VCE), and current gain (hFE). The specific values for these parameters can be found in the manufacturer's datasheet. When using this transistor, it's important to consider its power dissipation capabilities and ensure that it's properly biased to achieve optimal performance. The datasheet provides detailed information on biasing techniques and thermal derating. Proper soldering techniques are essential for surface mount components to ensure reliable connections. Also, ensure that the operating conditions are within the specified limits to prevent damage to the transistor.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess