EN
  • EN
  • DE

KRC656U-RTK/P

Part No KRC656U-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067871-KRC656U-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC656U-RTK/P CAD Model

Description

The KRC656U-RTK/P is a bipolar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-frequency amplification and switching applications. This transistor is commonly used in various electronic circuits requiring a low noise figure and high gain.

Applications

  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-Speed Switching Circuits
  • Communication Systems

Features

  • Low Noise Figure: Designed for low-noise amplification in RF applications.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Small Signal Amplifier: Optimized for amplifying small signals.
  • NPN Bipolar Transistor: A standard NPN configuration for versatile use.

Benefits

  • Improved Signal Clarity: The low noise figure ensures that the amplified signal remains clear and free from excessive noise.
  • Enhanced Signal Strength: High gain boosts the signal strength, improving overall performance.
  • Efficient High-Frequency Operation: The high transition frequency allows for efficient operation in high-frequency circuits.
  • Versatile Use: Suitable for a wide range of applications due to its NPN configuration and performance characteristics.
  • Reliable Performance: Manufactured by KEC, ensuring quality and reliability.

Technical Specifications (Typical)

  • Polarity: NPN
  • Collector-Base Voltage (VCBO): Typically around 20V (verify with datasheet).
  • Collector-Emitter Voltage (VCEO): Typically around 12V (verify with datasheet).
  • Emitter-Base Voltage (VEBO): Typically around 3V (verify with datasheet).
  • Collector Current (IC): Typically around 50mA (verify with datasheet).
  • Power Dissipation (PC): Typically around 200mW (verify with datasheet).
  • Transition Frequency (fT): Typically in the GHz range (verify with datasheet).
  • Noise Figure (NF): Low noise figure, typically around 1-2dB (verify with datasheet).

Note: The specific electrical characteristics can vary. Consult the official KEC datasheet for the KRC656U-RTK/P for precise specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess