EN
  • EN
  • DE

KTA1360

Part No KTA1360
Manufacturer KEC
Description TRIPLE DIFFUSED PNP TRANSISTOR(AUDIO FREQUENCY AMPLIFIER)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193888-KTA1360
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTA1360 CAD Model

Description

The KTA1360 is a PNP epitaxial silicon transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is primarily designed for use in switching and amplifier applications requiring moderate power dissipation. This transistor is commonly found in various electronic devices for general-purpose amplification and switching functionalities.

Applications:

  • Switching Circuits: Used in applications where a signal needs to be rapidly switched on or off.
  • Amplifier Circuits: Employed in small signal amplifier stages in audio and general-purpose circuits.
  • Driver Stages: Can be utilized as a driver for larger transistors or other components requiring higher current.
  • DC-DC Converters: Used in simple DC-DC conversion circuits.

Features:

  • PNP Silicon Transistor: A PNP transistor designed for general-purpose use.
  • Epitaxial Construction: Enhanced performance due to epitaxial manufacturing process.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching.
  • High Collector Current: Supports moderate collector current requirements.
  • Compact Package: Typically available in a TO-92 or similar small package for easy integration.

Benefits:

  • Reliable Switching: Provides reliable switching performance in various electronic circuits.
  • Efficient Amplification: Offers efficient amplification of small signals.
  • Easy to Use: Simple to incorporate into existing circuits due to its common package and specifications.
  • Cost-Effective: Generally a cost-effective solution for switching and amplification needs.

Additional Details:

The KTA1360 typically has a collector-emitter voltage (VCEO) rating around -50V, a collector current (IC) rating of approximately -800mA, and a power dissipation (PD) rating of about 800mW. The current gain (hFE) typically ranges from 100 to 300, depending on the specific batch and operating conditions. For detailed specifications, designers should refer to the KEC datasheet. This transistor is suitable for applications where a simple, reliable, and cost-effective PNP transistor is needed for amplification or switching purposes. The package is commonly a TO-92, which allows for easy soldering and mounting on PCBs. Always ensure proper heat sinking if operating near the maximum power dissipation rating.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess