EN
  • EN
  • DE

KTC4368-U/P

Part No KTC4368-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0917
Reference case TO-220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754095-KTC4368-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC4368-U/P CAD Model

Description

The KEC KTC4368-U/P is an NPN epitaxial silicon transistor designed for high-frequency amplification. It is commonly used in RF (Radio Frequency) amplifiers, oscillators, and other high-frequency circuits. This transistor offers excellent gain and low noise characteristics, making it suitable for applications where signal amplification with minimal distortion is critical.

Applications:

  • RF Amplifiers: Used in RF amplifiers to boost signal strength in wireless communication devices.
  • Oscillators: Integrated into oscillator circuits to generate stable high-frequency signals.
  • Mixers: Employed in mixer circuits to combine different frequency signals in radio receivers and transmitters.
  • High-Frequency Amplifiers: Utilized in high-frequency amplifiers for amplifying weak signals with minimal noise.
  • Communication Equipment: Found in various communication equipment, such as radios, mobile phones, and wireless networks.

Features:

  • NPN Transistor: NPN configuration for high-frequency amplification.
  • High Transition Frequency: Offers a high transition frequency (fT) for excellent high-frequency performance.
  • Low Noise Figure: Features a low noise figure, minimizing noise amplification in sensitive circuits.
  • High Power Gain: Provides high power gain for efficient signal amplification.
  • Small Signal Amplifier: Optimized for small signal amplification, ensuring minimal distortion.

Benefits:

  • Enhanced RF Performance: High transition frequency and low noise figure enhance RF performance.
  • Efficient Signal Amplification: High power gain provides efficient signal amplification in RF circuits.
  • Minimal Noise Amplification: Low noise figure minimizes noise amplification, improving signal clarity.
  • Versatile Application: Suitable for a wide range of high-frequency applications.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Additional Details:

The KTC4368-U/P features a low collector-emitter saturation voltage, minimizing power dissipation and improving efficiency. It is available in a small surface-mount package, facilitating easy integration into compact electronic devices. The transistor is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. Additionally, it complies with industry standards for environmental protection, such as RoHS.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess