EN
  • EN
  • DE

KTC4370A

Part No KTC4370A
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (HIGH VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193993-KTC4370A
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC4370A CAD Model

Description

The KTC4370A is a high-voltage NPN transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-speed switching applications, such as inverter circuits, switching regulators, and high-voltage amplifiers. The device offers a good combination of high voltage capability, fast switching speed, and low saturation voltage, making it suitable for various power electronic applications.

Applications:

  • Inverter Circuits: Used in DC-AC inverters to switch power to the load.
  • Switching Regulators: Employed in switching regulators to control voltage and current.
  • High-Voltage Amplifiers: Used in high-voltage amplifier circuits to amplify signals.
  • Electronic Ballasts: Suitable for driving fluorescent lamps in electronic ballast circuits.
  • Power Supplies: Used in power supplies for various electronic devices.

Features:

  • High Voltage: High Collector-Emitter Breakdown Voltage (Vceo).
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • NPN Transistor: Commonly used configuration for switching applications.
  • TO-92 Package: Standard package for easy mounting and good thermal performance.

Benefits:

  • High Efficiency: Fast switching speed and low saturation voltage contribute to high efficiency in power switching applications.
  • Improved Thermal Performance: The TO-92 package allows for efficient heat dissipation.
  • Reduced Power Loss: Minimizes power dissipation in switching circuits.
  • Versatile: Suitable for a wide range of high-voltage switching applications.
  • Reliable: Designed for reliable operation in demanding environments.

Technical Specifications:

  • Vceo (Collector-Emitter Voltage): Refer to datasheet for specific value.
  • Ic (Collector Current): Refer to datasheet for specific value.
  • hFE (DC Current Gain): Refer to datasheet for specific value.
  • Package: TO-92

The KTC4370A is a high-voltage NPN transistor designed for high-speed switching applications, providing high efficiency and reliable operation in various power electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess