EN
  • EN
  • DE

KTC802E

Part No KTC802E
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE, SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194009-KTC802E
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC802E CAD Model

Description

The KTC802E is a low voltage, high current NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in various switching and amplification applications, particularly those requiring high current handling capabilities. This transistor is commonly found in power supplies, motor control circuits, and general-purpose switching circuits.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient power conversion.
  • Motor Control Circuits: Employed in motor control circuits for switching and driving motors.
  • Power Supplies: Utilized in power supplies for switching regulation.
  • LED Drivers: Incorporated in LED driver circuits for switching and current control.
  • General-Purpose Switching: Used in various general-purpose switching applications.

Features

  • High Collector Current: Capable of handling high collector current (typically up to 3A).
  • Low Saturation Voltage: Exhibits low saturation voltage, minimizing power dissipation during switching.
  • High Current Gain (hFE): Offers high current gain, allowing for efficient amplification.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient switching operation.
  • Small Package: Available in a small surface-mount package (typically SOT-89 or similar), saving board space.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Efficient Switching: Low saturation voltage and fast switching speed enable efficient switching operation, reducing power dissipation.
  • High Current Handling Capability: Capable of handling high collector current, making it suitable for high-power applications.
  • Simplified Circuit Design: High current gain simplifies circuit design, reducing the number of components required.
  • Compact Design: Small package size allows for integration into compact devices.
  • Compliance with Environmental Standards: Meets RoHS environmental standards.
  • Versatile Application: Suitable for various switching and amplification applications.

Additional Details

The KTC802E typically features a collector-emitter voltage (VCEO) rating of around 30V. The DC current gain (hFE) is typically specified at a given collector current and collector-emitter voltage. The power dissipation is an important parameter, and the KTC802E is designed to dissipate heat efficiently. The operating temperature range is usually specified from -55°C to +150°C. Proper heat sinking may be required for high-power applications. The transistor is commonly available in tape and reel packaging for automated assembly processes.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess