EN
  • EN
  • DE

KTD1003-A-RTF/P

Part No KTD1003-A-RTF/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976473-KTD1003-A-RTF/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD1003-A-RTF/P CAD Model

Description

The KTD1003-A-RTF/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various amplifier and switching applications. This transistor is commonly found in consumer electronics, industrial controls, and communication devices.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers.
  • Switching Circuits: Employed in high-speed switching applications.
  • Driver Stages: Used to drive larger transistors or loads.
  • Consumer Electronics: Found in TVs, audio systems, and other consumer devices.
  • Industrial Control Systems: Utilized in various control circuits.

Features

  • High Current Capability: Offers a substantial collector current rating.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Transition Frequency: Suitable for high-frequency applications.
  • Epitaxial Planar Structure: Provides excellent reliability and performance.
  • Pb-Free Package: Compliant with RoHS standards for environmental protection.

Benefits

  • Improved Amplifier Performance: Delivers enhanced signal amplification with low distortion.
  • Efficient Switching: Provides fast and reliable switching in digital circuits.
  • Stable Operation: Offers consistent performance across a wide range of operating conditions.
  • Compact Design: Allows for space-saving designs in electronic devices.
  • Environmentally Friendly: Contributes to greener electronics due to its Pb-free construction.

Additional Details

The KTD1003-A-RTF/P features a collector-emitter voltage (VCEO) suitable for medium-voltage applications. Its current gain (hFE) is designed to provide sufficient amplification for various circuit requirements. The transistor is typically housed in a small signal package, which allows for easy integration into circuit boards. The ‘A’ in the part number denotes a specific gain range. This device is designed to operate within a specified temperature range, ensuring stable performance in diverse environments. Always refer to the datasheet for precise electrical characteristics, thermal considerations, and application guidelines to maximize its performance and lifespan.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess