EN
  • EN
  • DE

KTD2059Y

Part No KTD2059Y
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068182-KTD2059Y
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD2059Y CAD Model

Description

The KTD2059Y is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in amplifier and switching applications, frequently used in audio equipment, power supplies, and various consumer electronic devices.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for signal amplification.
  • Switching Circuits: Employed in high-speed switching applications.
  • Driver Stages: Used to drive larger transistors or other loads.
  • Consumer Electronics: Found in TVs, audio systems, and other consumer devices.
  • Power Supplies: Used in voltage regulation and power conversion circuits.

Features

  • High Collector Current: Offers a substantial collector current rating.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Transition Frequency: Suitable for high-frequency applications.
  • Epitaxial Planar Structure: Provides excellent reliability and performance.
  • Pb-Free Package: Compliant with RoHS standards for environmental protection.

Benefits

  • Improved Amplifier Performance: Delivers enhanced signal amplification with low distortion.
  • Efficient Switching: Provides fast and reliable switching in digital circuits.
  • Stable Operation: Offers consistent performance across a wide range of operating conditions.
  • Compact Design: Allows for space-saving designs in electronic devices.
  • Environmentally Friendly: Contributes to greener electronics due to its Pb-free construction.

Additional Details

The KTD2059Y features a collector-emitter voltage (VCEO) suitable for medium-voltage applications. Its current gain (hFE) is designed to provide sufficient amplification for various circuit requirements. The transistor is typically housed in a small signal package, which allows for easy integration into circuit boards. The 'Y' in the part number denotes a specific gain range or other characteristic. This device is designed to operate within a specified temperature range, ensuring stable performance in diverse environments. Always refer to the datasheet for precise electrical characteristics, thermal considerations, and application guidelines to maximize its performance and lifespan.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess