EN
  • EN
  • DE

KTN2907A-AT/H

Part No KTN2907A-AT/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068204-KTN2907A-AT/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTN2907A-AT/H CAD Model

Description

The KTN2907A-AT/H is a PNP bipolar junction transistor (BJT) manufactured by KEC. This transistor is generally used for switching and amplification purposes in various electronic circuits. It is designed to provide reliable performance in both low and medium power applications.

Applications

  • General Purpose Amplification: Used as a general-purpose amplifier in various analog circuits.
  • Switching Circuits: Employed as a switch in low to medium power switching applications.
  • Driver Stages: Often used to drive other transistors or components requiring specific current or voltage levels.
  • Linear Regulators: Can be found in linear voltage regulators for voltage stabilization.
  • Signal Processing Circuits: Used in signal processing circuits for signal amplification and conditioning.

Features

  • PNP Bipolar Transistor: Standard PNP configuration for easy integration into circuits.
  • High Collector-Emitter Voltage (VCEO): Provides a high voltage breakdown rating, making it suitable for higher voltage applications.
  • Medium Collector Current (IC): Capable of handling medium levels of current, suitable for various power needs.
  • Fast Switching Speed: Allows for efficient operation in switching applications.
  • Pb-Free Package: Compliant with environmental standards, ensuring minimal environmental impact.

Benefits

  • Versatile Performance: Offers both amplification and switching capabilities for versatile circuit design.
  • Reliable Operation: Provides stable and reliable performance under various operating conditions.
  • Enhanced Circuit Efficiency: Designed for low power dissipation, increasing overall circuit efficiency.
  • Broad Application Range: Suitable for a wide range of applications due to its balanced characteristics.
  • Environmentally Compliant: Pb-free package reduces the environmental impact.

Additional Details

The KTN2907A-AT/H typically comes in a TO-92 package. It has a collector-emitter voltage (VCEO) rating of approximately -60V, a collector current (IC) rating of around -0.6A, and a power dissipation of around 0.4W. The transition frequency (fT) is generally in the MHz range, allowing it to operate in various switching and amplification circuits. Refer to the manufacturer’s datasheet for precise specifications and application notes to ensure optimal usage. Adequate heat dissipation measures should be considered when operating near maximum ratings.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess