EN
  • EN
  • DE

SMAB210-RTK

Part No SMAB210-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 327472-SMAB210-RTK
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAB210-RTK CAD Model

Description

The SMAB210-RTK, manufactured by KEC, is a transient voltage suppressor (TVS) diode designed for surface mount applications. It is primarily used to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning, and inductive switching.

Applications:

  • Data lines protection: Used in data transmission lines to protect against ESD and surge events.
  • Microcontroller protection: Protects microcontroller I/O pins from voltage transients.
  • Consumer electronics: Safeguards various consumer electronic devices from voltage surges.
  • Industrial equipment: Provides protection for sensitive components in industrial control systems.
  • Automotive electronics: Used in automotive applications to protect against transient voltages.

Features:

  • Surface mount package: Designed for easy and efficient PCB assembly.
  • High surge capability: Withstands high surge currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced system reliability: Protects against transient voltage events, increasing the overall reliability of electronic systems.
  • Reduced downtime: Minimizes equipment downtime due to voltage surge failures.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Improved product performance: Ensures consistent performance of electronic devices by protecting them from voltage fluctuations.
  • Compact design: The small surface mount package allows for space-saving design in electronic devices.

The SMAB210-RTK is characterized by its standoff voltage, clamping voltage, and peak pulse current rating. Its fast response time and high surge capability make it suitable for protecting a wide range of electronic equipment. Specific applications often include protecting I/O ports, data lines, and power supplies from transient voltage events. Consulting the manufacturer's datasheet is crucial for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess