EN
  • EN
  • DE

AT93C5610PU27

Part No AT93C5610PU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046694-AT93C5610PU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C5610PU27 CAD Model

Description

The AT93C5610PU27 is a highly reliable, low-power serial EEPROM device from Microchip Technology, designed to provide flexible data storage solutions for a wide range of applications. This device is part of Microchip's renowned AT93C series, which is known for its robustness and ease of integration into various electronic systems.

Key Features

  • Memory Size: The AT93C5610PU27 offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits, suitable for storing configuration settings, calibration data, or small application parameters.
  • Interface: This device communicates via a two-wire serial interface, which is compatible with I2C protocols, ensuring seamless integration with microcontrollers and other digital systems.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V logic levels and suitable for battery-operated devices.
  • Operating Temperature: The AT93C5610PU27 is designed to perform reliably in a wide temperature range, typically from -40°C to +85°C, making it ideal for industrial and automotive applications.
  • Write Cycle Time: With a fast write cycle time of 5 ms (typical), this EEPROM allows for quick and efficient data updates.
  • Endurance: The device boasts an impressive endurance of 1 million write cycles, ensuring data integrity and longevity of the memory.
  • Data Retention: It offers a data retention period of 100 years, providing a stable and durable storage solution.

Applications

The AT93C5610PU27 is well-suited for a variety of applications that require reliable and long-term data storage, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Smart cards

Overall, the Microchip Technology AT93C5610PU27 EEPROM is a compact, high-performance memory solution that offers the reliability and durability needed for sophisticated electronic systems. With its user-friendly interface and robust feature set, it is an excellent choice for designers looking to enhance their product's data management capabilities.

You May Also Be Interested in

Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess