EN
  • EN
  • DE

ALS70A183QS400

Part No ALS70A183QS400
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 18000UF 20% 400V SCREW / Cap Aluminum Lytic 18000uF 400V 20% (90 X 194mm) Screw Terminal 0.013 Ohm 27800mA 20000h 85°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series ALS70
Packaging Bulk
Capacitance 18000μF
Tolerance ±20%
Voltage Rating 400V
ESR (Equivalent Series Resistance) 13 mOhm @ 100Hz
Lifetime @ Temp. 20000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 27.8A @ 100Hz
Ripple Current - High Frequency 37A @ 10kHz
Impedance 10 mOhm
Lead Spacing 1.252" (31.80mm)
Dimension 3.543" Dia (90.00mm)
Height - Seated (Maximum) 7.717" (196.00mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 770932-ALS70A183QS400
Popularity Medium
Supply and Demand Status Limited
Quantity per package 8
Family Name ALS70
Introduction Date March 23, 2017
ECCN EAR99
Country of Origin China, Portugal
Ultra Librarian 3D Model Ultra Librarian ALS70A183QS400 CAD Model

Description

This electronic component is a capacitor manufactured by Kemet with Win Source Part Number 770932-ALS70A183QS400.

  • Series: ALS70
  • Package Type: Bulk
  • Package: Radial, Can - Screw Terminals
  • Voltage Rating: 400V
  • Applications: General Purpose
  • Capacitance: 18000μF
  • Tolerance: ±20%
  • Impedance: 10 mOhm
  • ESR: 13 mOhm @ 100Hz
  • Lifetime: 20000 Hrs @ 85°C
  • Polarization: Polarized
  • Ripple Current - Low Frequency: 27.8A @ 100Hz
  • Ripple Current - High Frequency: 37A @ 10kHz
  • Dimensions: 3.543" Dia (90.00mm)
  • Height: 7.717" (196.00mm)

You May Also Be Interested in

Panasonic
ECE-A1VN220U Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 22UF 35V SU BI-POLAR datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
Rubycon
400TXW82MEFR12.5X45 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LOW ESR ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.8150
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ECA-1HM100I Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10UF 50V ELECT M RADIAL datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess