Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1158278-C0201C104K9PAC
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C0201C104K9PAC CAD Model

Description

The C0201C104K9PAC is a ceramic capacitor manufactured by Kemet. It belongs to the surface-mount multilayer ceramic capacitor (MLCC) family and is designed for general-purpose applications. This capacitor offers a compact size and reliable performance.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in analog circuits
  • Filtering capacitors in power supplies
  • General-purpose applications in electronic circuits
  • Mobile devices

Features

  • Surface mount design (SMD)
  • Multilayer ceramic construction (MLCC)
  • Compact size (0201 case size)
  • High capacitance value (0.1 uF)
  • Voltage rating of 6.3 V
  • X5R dielectric material

Benefits

  • Provides stable capacitance over temperature
  • Offers low equivalent series resistance (ESR) and equivalent series inductance (ESL)
  • Suitable for high-frequency applications
  • Reduces noise and voltage ripple in circuits
  • Enables miniaturization of electronic devices

Technical Specifications

The C0201C104K9PAC has a capacitance of 0.1 uF with a tolerance of ±10%. It has a voltage rating of 6.3V and uses X5R dielectric material, providing stable performance over a temperature range of -55°C to +85°C. The capacitor is available in a 0201 case size.

You May Also Be Interested in

Vishay
CAP CER 100PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A101FXXCW1BC
Vishay
CERAMIC CAP RAD DISC
Need more? Email Us
ECAD model for AY2152M31Y5US63L7
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Need more? Email Us
ECAD model for UMK105B7222MV-F
Taiyo Yuden
CAP CER 2.2UF 16V X5R 1206
Need more? Email Us
ECAD model for EMK316BJ225MD-T
AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
TDK Corporation
CAP CER 0.022UF 25V 0402 EPOXY
Need more? Email Us
ECAD model for CGA2B2X7R1E223M050BD
Murata Electronics North America
CAP CER 7PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GCM1555C1H7R0WA16D
TDK Corporation
CAP CER 0.033UF 16V X8R 0402
Need more? Email Us
ECAD model for CGA2B3X8R1C333K050BB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10,000+ $0.0050 $50.0000
24,395+ $0.0041 $100.0195
37,500+ $0.0040 $150.0000
52,635+ $0.0038 $200.0130
67,570+ $0.0037 $250.0090
90,910+ $0.0033 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 535,213 pieces
MOQ: 10000 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention