EN
  • EN
  • DE
  • IT

TMDX570LS12CNCD

Part No TMDX570LS12CNCD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS570LS EVAL BRD / TMS570LS controlCARD Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform controlCARD
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341719-TMDX570LS12CNCD
Ultra Librarian 3D Model Ultra Librarian TMDX570LS12CNCD CAD Model

Description

TMDX570LS12CNCD - Texas Instruments Hercules™ Safety Microcontroller

The TMDX570LS12CNCD from Texas Instruments is a highly advanced microcontroller development kit designed for safety-critical applications. This product is part of the Hercules™ TMS570 series, which is specifically engineered to meet the rigorous demands of the automotive and industrial markets, where reliable operation and compliance with safety standards are paramount.

At the heart of the TMDX570LS12CNCD is a powerful ARM® Cortex®-R5 based TMS570LS12x microcontroller that operates at a frequency of up to 330 MHz. The microcontroller is equipped with dual cores in lockstep, ensuring redundancy and fault tolerance, which is essential for safety-critical systems like electronic brake systems, airbags, and advanced driver-assistance systems (ADAS).

The development kit provides a robust platform for development and evaluation, featuring a wide range of peripherals and interfaces. It includes CAN, LIN, Ethernet, and FlexRay communication interfaces, which are vital for automotive and industrial network applications. The kit also offers a high-resolution timer, N2HET, ideal for complex timing operations, and an integrated Motor Control PWM with fault protection for motor drive applications.

Safety features of the TMS570LS12x MCU include ECC (Error Correction Code) on both Flash and RAM, built-in self-test hardware, and a Memory Protection Unit (MPU) that enhances the reliability and security of applications. These features make the TMDX570LS12CNCD an excellent choice for developing systems that must comply with safety standards such as ISO 26262 and IEC 61508.

The development board comes with a range of development tools to streamline the development process, including Code Composer Studio™ integrated development environment (IDE) and HALCoGen, a graphical configuration tool for generating initialization and peripheral driver code. Additionally, the kit is compatible with various third-party software and hardware tools, offering developers the flexibility to choose the best tools for their specific application requirements.

Overall, the TMDX570LS12CNCD is a versatile and reliable development platform that provides engineers with the tools and features needed to create sophisticated, safety-oriented applications with confidence.

You May Also Be Interested in

Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
NXP / Nexperia
FREEDOM K24/K63/K64 EVAL BRD / K24, K63, K64 Freedom Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $130.5264
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
Pimoroni Ltd
TINY 2040
Need more? Email Us
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess