Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 350V
Voltage - Off State 270V
Voltage - On State 8V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 45pF, 70pF
Mounting Through Hole
Dimension TO-220-3 No Tab
Win Source Part Number 131652-P3203ACL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3203ACL CAD Model

Description

The Littelfuse Inc. electronic component is an active component with a medium popularity and limited supply and demand status.

  • Win Source Part Number: 131652-P3203ACL.
  • Function: Designed for circuit protection.
  • Capacitance: 45pF and 70pF.
  • Number of Elements: 3.
  • Voltage-off State: 270V.
  • Voltage-breakover: 350V.
  • Voltage-on State: 8V.
  • Current-peak Pulse (8/20μs): 400A.
  • Current-hold (Ih): 150mA.
  • Dimension: TO-220-3 No Tab.
  • Peak Pulse Current (Ippm): 100A.

You May Also Be Interested in

Yageo
TSS SOP-8, -170V 30A, REEL / 170V Off-State Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.0969
ECAD model for P61089B
Littelfuse Inc.
THYRISTOR 15V 150A DO-214AA
Need more? Email Us
ECAD model for P0220SAMCLRP
Eaton Bussmann
THYRISTOR 320V 400A DO214AA / 320V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3500SC
Bourns Inc.
THYRISTOR 105V 120A
Need more? Email Us
ECAD model for L758L
STMicroelectronics
Lowest to $7.4505
ECAD model for LCP02-150B1RL/B
STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $1.4875
ECAD model for LCP1511DRL
STMicroelectronics
Lowest to $33.6168
ECAD model for LCP1511RL
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012F
STMicroelectronics
THYRISTOR 16V 30A SC74A
Need more? Email Us
ECAD model for DSL01-016SC5

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5857 $57.3712
39+ $2.9421 $114.7419
59+ $2.8502 $168.1618
82+ $2.7582 $226.1724
106+ $2.6663 $282.6278
141+ $2.3905 $337.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,100 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention