EN
  • EN
  • DE

NUCLEO-L496ZG

Part No NUCLEO-L496ZG
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32L496ZG EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197389-NUCLEO-L496ZG
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series STM32L4
Package Bulk
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32L496
Mounting Type Fixed
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L496ZG CAD Model

Description

NUCLEO-L496ZG: A Highly Capable STM32 Nucleo-144 Development Board

The NUCLEO-L496ZG is a state-of-the-art development board from STMicroelectronics, designed to facilitate the rapid development and prototyping of applications based on the STM32 L4 series microcontroller. This board belongs to the STM32 Nucleo-144 series and is packed with a rich set of features that make it an ideal platform for a wide range of applications, including industrial control, medical devices, and Internet of Things (IoT) solutions.

Powerful Core and Memory Features

At the heart of the NUCLEO-L496ZG is an STM32L496ZG microcontroller, which boasts a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) running at up to 80 MHz. The board comes equipped with 1 MB of Flash memory and 320 KB of SRAM, ensuring ample space for complex applications and data storage.

Rich Connectivity and Expansion Options

The development board features multiple connectivity options, including three user USBs with one being a full-speed USB OTG. For further expansion, the NUCLEO-L496ZG is compatible with ST's Morpho extension pin headers and Arduino™ Uno V3 connectors, which allow for easy addition of application-specific shields and modules.

Integrated Development Support

Developers can take advantage of the comprehensive development ecosystem surrounding the STM32 microcontrollers. The board is supported by a range of software tools, including the STM32Cube software development kit, which provides software libraries and code examples to jumpstart the development process. The NUCLEO-L496ZG also integrates with popular development environments like IAR, Keil, and GCC-based IDEs.

Onboard Features for Easy Prototyping

The NUCLEO-L496ZG includes an ST-LINK/V2-1 debugger/programmer, which eliminates the need for external tools to program or debug the microcontroller. Additionally, the board provides various LEDs, a user button, and a reset button for immediate feedback and interaction.

Energy-Efficient Operation

Reflecting STMicroelectronics' commitment to energy efficiency, the STM32L496ZG microcontroller on the NUCLEO-L496ZG features dynamic voltage scaling and various power-saving modes, making it suitable for battery-operated and power-conscious applications.

With its robust feature set, the NUCLEO-L496ZG development board is a versatile and powerful solution for professionals and hobbyists alike looking to explore the capabilities of the STM32 L4 series microcontrollers.

You May Also Be Interested in

ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6879 $81.3758
3+ $33.3850 $100.1550
5+ $32.3417 $161.7085
7+ $31.2984 $219.0888
9+ $30.2551 $272.2959
12+ $27.1253 $325.5036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess