EN
  • EN
  • DE

MAX653CPA+

Part No MAX653CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 11.5V Step Down Single-Out 1.3V to 11.5V/3V 0.225A 8-Pin PDIP N / IC REG BUCK ADJ/3V 225MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 11.5V
Output Voltage 1.3V (3V)
Output Voltage MAX 11.5V
Output Current 225mA
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786798-MAX653CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX653
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX653CPA+ CAD Model

Description

Product Overview: MAX653CPA+ from Maxim Integrated

The MAX653CPA+ is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device offers a unique combination of features that make it ideal for a wide range of applications, including but not limited to, power management in portable devices, data acquisition systems, and industrial control equipment.

Key Features

  • Adjustable Output: The MAX653CPA+ provides an adjustable output voltage, which can be set from 1.3V to 16V using external resistors. This flexibility allows designers to use the same part for multiple applications, simplifying inventory management and reducing costs.
  • High Precision: This regulator boasts excellent voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage and reducing power loss.
  • Current Limiting: It includes built-in current limiting to protect the device and the load from overcurrent conditions, enhancing the overall reliability and longevity of the system.
  • Thermal Shutdown: The MAX653CPA+ is equipped with a thermal shutdown mechanism that prevents damage from overheating, further ensuring the safety and durability of the device.

Applications

The versatility of the MAX653CPA+ makes it suitable for a variety of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Microprocessor Power Supplies
  • Adjustable Power Supplies

Package and Availability

The MAX653CPA+ is available in an 8-pin PDIP package, which is widely used and easily integrated into a variety of circuit board layouts. Maxim Integrated ensures product availability and support, backed by their commitment to providing high-quality, reliable components for the electronics industry.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess