EN
  • EN
  • DE

NUCLEO-H743ZI

Part No NUCLEO-H743ZI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Nucleo-144
Utilized IC / Part STM32H743
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32H743
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1 pcs
Win Source Part Number 1383084-NUCLEO-H743ZI
Ultra Librarian 3D Model Ultra Librarian NUCLEO-H743ZI CAD Model

Description

Overview of NUCLEO-H743ZI Development Board

The NUCLEO-H743ZI is a powerful development tool designed by STMicroelectronics to leverage the features of the STM32H743ZI microcontroller. This development board is part of the STM32 Nucleo series, which provides an affordable and flexible way for users to try out new concepts and build prototypes with any STM32 microcontroller, choosing from the various combinations of performance, power consumption, and features.

Key Features

  • STM32 microcontroller in LQFP144 package: The board is centered around the STM32H743ZI MCU, which belongs to the high-performance STM32H7 series, featuring the ARM Cortex-M7 core.
  • Two types of extension resources: Arduino Uno V3 connectivity and ST morpho extension pin headers provide an easy means of expanding the functionality of the development platform.
  • On-board ST-LINK/V2-1 debugger/programmer: This integrated feature simplifies the programming and debugging of the MCU without the need for additional hardware.
  • Flexible power-supply options: The NUCLEO-H743ZI can be powered via USB, an external source, or the ST-LINK/V2-1.
  • Comprehensive free software libraries and examples: These are available within the STM32Cube MCU Package or STM32CubeH7, as well as direct support from a wide ecosystem, including direct access to ARM® mbed™ online resources.

Connectivity

With its Ethernet compliant connector, the NUCLEO-H743ZI offers network connectivity, which is a significant feature for applications requiring internet access. Additionally, the board includes three user LEDs, two push-buttons (user and reset), and it supports USB OTG.

Development Support

The NUCLEO-H743ZI board fully supports the STM32 software HAL library and has examples for peripheral initialization. Users can take advantage of the comprehensive development ecosystem, including tools from STMicroelectronics, as well as third-party partners, to develop and share their applications.

Target Applications

With its rich set of peripherals, the NUCLEO-H743ZI is suitable for a wide range of application scenarios, including high-performance embedded applications, Internet of Things (IoT) projects, wearable devices, and industrial control systems.

Whether you're a professional engineer, a student, or a hobbyist, the NUCLEO-H743ZI development board is a versatile and cost-effective solution for exploring the capabilities of the STM32H7 microcontrollers and developing innovative applications.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess