Products specifications Report Issue?

Categories Relays
Manufacturer Kemet
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Latching, Single Coil
Coil Current 20mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 3.75 VDC
Operate Time 2ms
Release Time 1ms
Mounting SMD (SMT)
Termination Style Gull Wing
Coil Power 100 mW
Coil Resistance 250 Ohms
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 100174-EB2-5SNU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EB2-5SNU CAD Model

Description

Description

The EB2-5SNU is a versatile and reliable electronic relay component designed to meet the demands of modern electronic applications. It offers a compact and efficient solution for signal switching and control systems.

Features and Benefits

  • Compact design optimizing space on your PCB
  • Efficient electrical performance with low power consumption
  • Durable construction for long-lasting operational life

Applications

  • Home automation systems
  • Industrial control panels
  • Telecommunications equipment

This relay is suitable for both hobbyist projects and professional electronic applications, making it a valuable addition to any electronic toolkit.

You May Also Be Interested in

TE Connectivity
JMGAPDD-5P = M39016/19-025P / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for 1-1617148-6
Omron
Lowest to $3.7657
ECAD model for G6S-2F-Y-TR-12VDC
Omron
Lowest to $1.3818
ECAD model for G5V-2-H1-12V
Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
ECAD model for G6SK-2F-DC3
Omron
Lowest to $1.3181
ECAD model for G6S-2F-Y-5VDC
Omron
Lowest to $3.6532
ECAD model for G6A-234P-ST-US-24VDC
Omron
Lowest to $1.1143
ECAD model for G6S-2-24VDC
Panasonic
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form D) Through Hole
Need more? Email Us
ECAD model for TXD2-2M-3V
Omron
Lowest to $0.7403
ECAD model for G6S-2F-12V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8428 $65.3844
56+ $2.3326 $130.6256
86+ $2.2598 $194.3428
119+ $2.1869 $260.2411
153+ $2.1140 $323.4420
205+ $1.8953 $388.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,451 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention