EN
  • EN
  • DE

AT91SAM9N12-CUR

Part No AT91SAM9N12-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB ROM 217BGA / MCU 32-bit ARM926EJ-S RISC 128KB ROM 1.8V/2.5V/3.3V 217-Pin LFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM9N
Packaging Reel package
Core Processor ARM9
Core Size 16/32-Bit
Speed 400MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 105
Program Memory Size 128KB (128K x 8)
Program Memory Type ROM
RAM Size 32K x 8
Supply Voltage 0.9 V ~ 1.1 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 217-LFBGA
Manufacturer Package 217-BGA (15x15)
Win Source Part Number 769112-AT91SAM9N12-CUR
Popularity Medium
Supply and Demand Status Balance
Family Name AT91SAM9N12
Introduction Date January 01, 2000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT91SAM9N12-CUR CAD Model

Description

The AT91SAM9N12-CUR is a robust and versatile microcontroller unit (MCU) from the esteemed Microchip Technology, designed to deliver high performance for embedded applications. This product is part of the AT91SAM9 series, which is renowned for its exceptional integration of an ARM926EJ-S processor core with on-chip memory and a range of peripheral interfaces.

Key Features

  • Processor Core: At its heart lies an ARM926EJ-S core, operating at speeds up to 400 MHz, which provides a balance of performance and power efficiency. This core is capable of supporting a wide range of applications, from industrial control systems to consumer electronics.
  • Memory: The device includes 16KB of SRAM and 64KB of ROM, allowing for efficient code storage and execution. Additionally, it supports a variety of external memory interfaces, including SDRAM, static memories, and NAND Flash, making it highly adaptable to specific application requirements.
  • Connectivity: The AT91SAM9N12-CUR boasts an array of communication interfaces such as USB, USART, SPI, and I2C, facilitating easy integration into a wide range of systems and ensuring connectivity with other components and peripherals.
  • Input/Output: This MCU features a multitude of I/O lines, PWM channels, and 12-bit ADCs, providing ample resources for interfacing with sensors, actuators, and other electronic components.
  • Power Management: It comes equipped with a comprehensive power management system that allows for multiple power-saving modes, ensuring efficient operation and longer battery life in portable applications.
  • Package: Enclosed in a LFBGA217 package, the AT91SAM9N12-CUR is designed for space-constrained applications, while still offering the robustness expected of Microchip products.

Applications

The AT91SAM9N12-CUR is ideal for a wide range of applications, including but not limited to industrial automation, home automation, point-of-sale systems, medical devices, and smart energy solutions. Its rich feature set and flexible memory options make it a go-to choice for designers looking for a reliable and scalable MCU solution.

Conclusion

With its advanced architecture, comprehensive feature set, and Microchip's commitment to quality, the AT91SAM9N12-CUR is a powerful and reliable choice for your next embedded design project. Whether you're looking to innovate in the field of IoT or streamline existing embedded systems, this MCU provides the performance and flexibility needed to succeed.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7580 $52.3380
26+ $3.9040 $101.5040
40+ $3.7820 $151.2800
55+ $3.6600 $201.3000
71+ $3.5380 $251.1980
95+ $3.1720 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess