Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 167627-92918L5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 92918L5 CAD Model

Description

Product Description

The 92918L5 connector excels in delivering reliable electrical connections in demanding applications. Its robust architecture is tailored to endure challenging industrial conditions.

Features and Benefits

  • Robust Construction: Designed to resist wear and tear.
  • Precision Engineering: Facilitates accurate and dependable connectivity.
  • High Reliability: Minimizes the risk of connection failure.

Applications

  • Industrial automation
  • Telecommunications
  • Aerospace systems
  • Heavy machinery

Additional Details: Known for its sturdy build, this connector fits seamlessly into high-demand configurations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for 0603COG560K050P07S
Intersil
Need more? Email Us
ECAD model for 04812391AC
Texas Instruments
Need more? Email Us
ECAD model for 74LXH125
CISCO
Need more? Email Us
ECAD model for 08-0197-01
CISCO
Need more? Email Us
ECAD model for 08-0091-01
Intel
Need more? Email Us
ECAD model for 76121S
Texas Instruments
Need more? Email Us
ECAD model for 74LS205APC
Microchip Technology
Need more? Email Us
ECAD model for 772014H
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Need more? Email Us
ECAD model for 0402PA-3N4XGLW

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention