EN
  • EN
  • DE

LDEEC2680JA5N00

Part No LDEEC2680JA5N00
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM SMD PEN / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Box (TB)
Product Status Active
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1069220-LDEEC2680JA5N00
Ultra Librarian 3D Model Ultra Librarian LDEEC2680JA5N00 CAD Model

Description

The LDEEC2680JA5N00 is a film capacitor manufactured by Kemet. It is designed for general-purpose applications requiring stable capacitance and high reliability. Film capacitors are known for their excellent electrical characteristics, long lifespan, and ability to operate over a wide temperature range.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supplies, ensuring stable voltage output.
  • Audio Equipment: Employed in audio circuits for signal coupling, decoupling, and filtering, contributing to high-fidelity sound reproduction.
  • Lighting Ballasts: Used for power factor correction in lighting ballasts, improving energy efficiency and reducing harmonic distortion.
  • Motor Control: Provides reliable capacitance for motor control circuits, enabling precise and efficient motor operation.
  • Industrial Equipment: Used in various industrial applications requiring robust and dependable capacitors, such as process control and automation systems.

Features:

  • Polyester Film Dielectric: Offers excellent electrical characteristics, including high insulation resistance and low dissipation factor.
  • Self-Healing Properties: The film dielectric can self-heal after voltage breakdowns, enhancing the capacitor's reliability and lifespan.
  • Wide Operating Temperature Range: Suitable for operation in a broad range of environmental conditions, ensuring stable performance.
  • High Voltage Rating: Designed to withstand high voltages, making it suitable for demanding applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Flame Retardant Coating: Provides enhanced safety by preventing the spread of flames in case of failure.

Benefits:

  • Stable Capacitance: Provides consistent capacitance over a wide range of temperatures and frequencies, ensuring reliable circuit performance.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements and minimizing downtime.
  • High Reliability: Designed for high reliability, ensuring dependable performance in critical applications.
  • Improved Energy Efficiency: Contributes to improved energy efficiency in power supplies and lighting ballasts.
  • Enhanced Safety: Flame-retardant coating enhances safety by preventing the spread of flames in case of failure.

Additional Details:

The LDEEC2680JA5N00 is typically available in a through-hole package. Detailed specifications, including capacitance value, voltage rating, tolerance, and dimensions, can be found in the product datasheet. The capacitor is designed for easy installation and provides excellent performance in various electronic circuits.

You May Also Be Interested in

Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess