EN
  • EN
  • DE

PHE426SB4150JR06

Part No PHE426SB4150JR06
Manufacturer Kemet
Catalog Film Capacitors
Description Single metallized film pulse capacitor, polypropylene dielectric
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347653-PHE426SB4150JR06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE426SB4150JR06 CAD Model

Description

The PHE426SB4150JR06 is a metallized polypropylene film capacitor manufactured by Kemet. This capacitor is designed for general-purpose applications requiring good stability and reliability.

Applications

  • DC filtering
  • Snubber circuits
  • Coupling and decoupling
  • Timing circuits
  • General electronic circuits

Features

  • Metallized polypropylene film dielectric
  • Self-healing properties
  • Good stability
  • Low dissipation factor (tan δ)
  • Flame retardant epoxy resin coating
  • RoHS compliant

Benefits

  • Long operational life due to self-healing properties
  • Stable performance over temperature and frequency
  • Reduced losses due to low dissipation factor
  • Safe operation due to flame retardant coating
  • Environmentally friendly due to RoHS compliance

Additional Details

The PHE426SB4150JR06 has a capacitance value of 15nF (0.015uF) and a voltage rating of typically 400VDC. The lead spacing is 15mm. It provides a stable capacitance value over a wide range of temperatures and frequencies. The self-healing properties allow the capacitor to recover from minor breakdowns in the dielectric film, ensuring continued operation and extending its lifespan. The flame-retardant epoxy resin coating provides protection against moisture and contaminants, further enhancing reliability. These capacitors are commonly used in applications where a stable and reliable capacitance value is required.

Proper handling and storage are essential to maintain the integrity of the capacitor. Avoid excessive mechanical stress or exposure to harsh chemicals. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess