EN
  • EN
  • DE

PHE428SD4470J

Part No PHE428SD4470J
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347677-PHE428SD4470J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHE428SD4470J CAD Model

Description

The PHE428SD4470J is a metallized polypropylene film capacitor produced by Kemet. These capacitors are engineered for general-purpose applications that require dependable performance and extended operational lifespan. They are known for their exceptional self-healing characteristics and are well-suited for use in demanding environments.

Applications:

  • DC filtering
  • DC coupling
  • Snubber circuits
  • Pulse applications
  • Timing circuits
  • General electronics

Features:

  • Metallized polypropylene film construction
  • Self-healing properties
  • High stability
  • Long life expectancy
  • Excellent dV/dt capability
  • Flame retardant epoxy resin coating
  • RoHS compliant

Benefits:

  • Consistent performance in challenging environments
  • Prolonged operational life, which reduces maintenance costs
  • Stable capacitance across a broad spectrum of temperatures and frequencies
  • Compact dimensions suitable for applications with space limitations
  • Improved safety due to its flame-retardant construction

Additional Details:

The PHE428 series capacitors, including the PHE428SD4470J, are built using a metallized polypropylene film dielectric, which balances high performance with reliability. The metallization process ensures self-healing properties, allowing the capacitor to recover from minor overvoltage events. The capacitors are encapsulated in a flame-retardant epoxy resin coating for extra protection. Key specifications include a capacitance of 0.47 µF, a voltage rating of 400 VDC, and a tolerance of ±5%. They operate efficiently in temperatures ranging from -40°C to +105°C. Its compact design facilitates high-density mounting on printed circuit boards. The PHE428SD4470J is suitable for various applications in the industrial, automotive, and consumer electronics sectors, requiring a reliable and stable capacitive component.

You May Also Be Interested in

Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess