EN
  • EN
  • DE

SSR21NH-M08680

Part No SSR21NH-M08680
Manufacturer Kemet
Catalog Common Mode Chokes
Description CMC 68MH 800MA 2LN TH / 68 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SSR
Package Bulk
Number of Lines 2
Inductance @ Frequency 68 mH @ 10 kHz
Current Rating (Max) 800mA
DC Resistance (DCR) (Max) 800mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.906" L x 0.906" W (23.00mm x 23.00mm)
Height (Max) 0.571" (14.50mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SSR21NH
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names UALM21H0868000,399-19546
Standard Package 420
Win Source Part Number 1032992-SSR21NH-M08680
Ultra Librarian 3D Model Ultra Librarian SSR21NH-M08680 CAD Model

Description

The SSR21NH-M08680 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is a surface-mount capacitor designed for a wide range of applications requiring high capacitance, small size, and reliable performance. This capacitor features a stable dielectric material and a robust construction for enhanced durability.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal circuits
  • Energy storage in portable devices
  • Timing circuits
  • General-purpose applications

Features

  • Capacitance: 68 pF
  • Voltage Rating: 100V
  • Tolerance: ±20%
  • Dielectric: C0G/NP0
  • Case Size: 0805
  • Surface-mount technology (SMT)
  • High-temperature stability

Benefits

  • Stable capacitance over temperature and voltage due to C0G/NP0 dielectric
  • Small size for space-constrained applications
  • Reliable performance in harsh environments
  • Suitable for high-frequency applications
  • Cost-effective solution for general-purpose applications

Additional Details

The SSR21NH-M08680 capacitor utilizes a C0G/NP0 dielectric material, which provides excellent capacitance stability over a wide temperature range and under varying voltage conditions. The 0805 case size is a standard surface-mount package that is compatible with automated assembly equipment. The capacitor is designed to withstand high temperatures and harsh environmental conditions. It is commonly used in bypass and decoupling applications to reduce noise and improve signal integrity in power supplies and signal circuits. It can also be used for filtering, energy storage, and timing circuits. This capacitor meets or exceeds industry standards for reliability and performance. The operating temperature range is typically from -55°C to +125°C. The SSR21NH-M08680 MLCC provides a reliable and cost-effective solution for a wide range of applications requiring stable capacitance and small size.

You May Also Be Interested in

AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Texas Instruments
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess