EN
  • EN
  • DE

T352A475M006AS

Part No T352A475M006AS
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 351377-T352A475M006AS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T352A475M006AS CAD Model

Description

The T352A475M006AS is a tantalum capacitor manufactured by Kemet. It is a surface-mount device (SMD) designed for use in a variety of electronic circuits requiring stable and reliable capacitance.

Applications

  • Decoupling capacitors in power supplies: Used to filter noise and provide stable voltage.
  • Bulk capacitance in DC-DC converters: Helps maintain stable voltage during load transients.
  • Filtering in signal processing circuits: Removes unwanted frequencies from analog signals.
  • Timing circuits: Provides a stable time constant in oscillator and timer circuits.
  • Energy storage in low-power applications: Temporarily stores energy to power components during short interruptions.

Features

  • Capacitance: 4.7µF (4.7 microfarads)
  • Voltage Rating: 6.3V (6.3 volts)
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): Typically around 5 Ohms (consult datasheet for precise value at specific frequencies)
  • Case Size: 1206 (EIA standard size), small footprint for space-constrained applications.
  • Termination: Surface mount (SMD)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Lead-free and compliant with RoHS directives.

Benefits

  • Stable Capacitance: Tantalum capacitors offer good capacitance stability over temperature and voltage.
  • Small Size: SMD package allows for high-density circuit designs.
  • Long Life: Tantalum capacitors have a long operational life under recommended operating conditions.
  • High Reliability: Kemet tantalum capacitors are known for their high reliability and performance.
  • Low ESR (Equivalent Series Resistance): Contributes to lower power dissipation and improved circuit performance, especially in high-frequency applications.

Additional Details

The T352A475M006AS features a standard EIA 1206 case size, making it compatible with automated pick-and-place equipment. The 6.3V voltage rating indicates the maximum DC voltage that can be continuously applied to the capacitor without damage. Exceeding this voltage can significantly reduce the lifespan and reliability of the component. The capacitance tolerance of ±20% specifies the allowable variation in the actual capacitance value from the nominal 4.7µF. The device is designed for reflow soldering processes used in SMT (Surface Mount Technology) assembly. Always refer to the manufacturer's datasheet for detailed specifications, soldering recommendations, and performance characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2693 $62.6930
23+ $5.1444 $118.3212
35+ $4.9827 $174.3945
48+ $4.8221 $231.4608
62+ $4.6616 $289.0192
83+ $4.1799 $346.9317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess