EN
  • EN
  • DE

T491A225K020AS

Part No T491A225K020AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195356-T491A225K020AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491A225K020AS CAD Model

Description

The T491A225K020AS is a surface mount solid tantalum capacitor manufactured by Kemet. This capacitor belongs to the T491 series, which is renowned for its general-purpose applications, dependable performance, and robust reliability. Primarily, it's implemented for decoupling, filtering, and as a bulk capacitor within diverse electronic circuit designs.

Applications

  • Decoupling in Digital Circuits: Provides local decoupling for integrated circuits, reducing noise and voltage fluctuations on the power rails.
  • Filtering in Analog Circuits: Used in filter circuits to smooth out unwanted signals and noise in analog signal processing applications.
  • Bulk Capacitance in Power Supplies: Stores energy and provides a stable voltage source in power supply circuits.
  • Timing Circuits: Implemented in timing circuits for precise control and delay functions.
  • Signal Coupling: Facilitates the transfer of AC signals while blocking DC signals between different circuit stages.

Features

  • Surface Mount Design: Allows for automated placement and soldering on printed circuit boards.
  • Solid Tantalum Construction: Offers high stability, reliability, and volumetric efficiency.
  • Molded Case: Provides physical protection and electrical insulation.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, promoting environmental responsibility.
  • Stable Electrical Characteristics: Maintains consistent performance over a wide range of temperatures and frequencies.

Benefits

  • Improved Circuit Performance: Reduces noise and improves the stability of electronic circuits.
  • Increased Reliability: Solid tantalum construction ensures long-term reliability and minimal degradation.
  • Compact Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process and reduces assembly costs.

Additional Details

Specifically, the T491A225K020AS features a capacitance of 2.2 μF (microfarads) with a tolerance of ±10%. Its voltage rating is 20V DC. The case size 'A' dictates its physical dimensions, which are important for PCB layout. The operating temperature range typically spans from -55°C to +125°C. The suffix 'AS' indicates specific packaging and termination options. The Equivalent Series Resistance (ESR) is an important characteristic to consider, particularly in high-frequency applications, and detailed specifications should be obtained from the manufacturer's datasheet. Referencing the datasheet will also provide precise information regarding soldering profiles and reliability data.

You May Also Be Interested in

AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $13.1955
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Need more? Email Us
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess