EN
  • EN
  • DE
  • IT

IRFR24N15D

Part No IRFR24N15D
Manufacturer Kersemi Electronic Co., Ltd.
Description High frequency DC-DC converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1187892-IRFR24N15D
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR24N15D CAD Model

Description

The IRFR24N15D is an N-Channel MOSFET manufactured by Kersemi Electronic Co., Ltd. This MOSFET is designed for high-speed switching and power control applications. It boasts a low gate charge and on-resistance, contributing to efficient power conversion and management in various electronic systems.

Applications:

  • Switching Power Supplies: Used in power supplies for efficient voltage regulation.
  • DC-DC Converters: Employed as the primary switching element in DC-DC converters.
  • Motor Control: Provides efficient switching in motor drive circuits.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power delivery in UPS systems.
  • Lighting Control: Regulates power to lighting systems for dimming and on/off control.

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, enhancing performance.
  • Low Gate Charge (Qg): Reduces gate drive requirements.
  • Avalanche Rated: Can withstand avalanche breakdown conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in energy savings and reduced heat generation.
  • Improved Performance: Fast switching speed ensures swift transitions, enhancing overall performance.
  • Enhanced Reliability: Avalanche rating and robust design contribute to long-term reliability.
  • Simplified Design: Easier gate driving simplifies circuit design.
  • Compact Solution: Surface mount package enables smaller and denser circuit designs.

Technical Specifications (Typical):

Typical specifications for the IRFR24N15D include:

  • Drain-Source Voltage (VDS): 150V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 24A
  • On-Resistance (RDS(on)): 0.072 Ω (at VGS = 10V)
  • Gate Charge (Qg): 26nC
  • Operating Temperature Range: -55°C to +175°C
  • Package Type: D-PAK

Datasheets should always be consulted for definitive specifications before use. The IRFR24N15D N-Channel MOSFET is well-suited for applications requiring efficient switching and reliable performance, especially in power supplies and motor control circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6396 $51.1680
195+ $0.5248 $102.3360
300+ $0.5084 $152.5200
410+ $0.4920 $201.7200
530+ $0.4756 $252.0680
705+ $0.4264 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess