Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Eyelets
Rivet Diameter 0.089" (2.26mm)
Rivet Length 0.187" (4.75mm) 3/16"
Head Diameter 0.150" (3.81mm)
Hole Diameter 0.093" (2.36mm)
Features Requires Installation Tool
Material Brass, Tin Plated
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1323766-36
Ultra Librarian 3D Model Ultra Librarian 36 CAD Model

Description

The Eyelets (Part Number: 1323766-36) are hardware fasteners and accessories used in various applications from Keystone Electronics.

  • Material: Brass
  • Plating: Tin Plated
  • Rivet Diameter: 0.089 inches (2.26mm)
  • Rivet Length: 0.187 inches (4.75mm)
  • Head Diameter: 0.150 inches (3.81mm)
  • Hole Diameter: 0.093 inches (2.36mm)
  • Installation Tool Required: Yes
  • Packaging: Bulk
  • Standard Package: 100 pieces

You May Also Be Interested in

Essentra Components
FEMALE MINI RIVET, .250 OD, FOR / Grip Range Nylon
Need more? Email Us
ECAD model for 27MRF06
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-3570B
Essentra Components
Need more? Email Us
ECAD model for SR-4120W
Essentra Components
SNAP LOCK PIN 0.708" NYLON NRTL / 0.090" (2.29mm) Snap Lock Pin 0.638" (16.21mm) Grip Range Nylon
Need more? Email Us
ECAD model for SLP-2-638-01
Essentra Components
Need more? Email Us
ECAD model for SRHR-3035
Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Need more? Email Us
ECAD model for 3302
Essentra Components
Need more? Email Us
ECAD model for SRVO-6080B
Essentra Components
Need more? Email Us
ECAD model for SRCS-4100B
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $75.2992
ECAD model for 44

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention