Products specifications

Category Boxes, Enclosures, Racks - Handles
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Instrumentation
Height 1.000" (25.40mm)
Length - Center to Center 2.000" (50.80mm)
Thread/Screw/Hole Size #6-32
Material Brass
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 858582-9108
Ultra Librarian 3D Model Ultra Librarian 9108 CAD Model

Description

The 858582-9108 is a brass handle designed for use in boxes, enclosures, and racks.

  • Application: Instrumentation
  • Height: 1.000" (25.40mm)
  • Mounting: Screw Holes on Back
  • Thread/Screw/Hole Size: #6-32
  • Length Between Centers: 2.000" (50.80mm)
  • Manufacturer: Keystone Electronics
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS Code: 7419.80.5050

You May Also Be Interested in

Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
ECAD model for 4002
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4"
Need more? Email Us
ECAD model for 7176
RAF Electronic Hardware
Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
ECAD model for M6121-4007-A
524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
ECAD model for 524
Hammond Manufacturing
Handle Black Aluminum Anodized / HARDWARE HANDLE
Need more? Email Us
ECAD model for M3783-7001
514
Keystone Electronics
HANDLE ALUMINUM MTG CTR 6"
Need more? Email Us
ECAD model for 514
Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
ECAD model for 37193
Keystone Electronics
HANDLE BRASS MTG CTR 2"
Need more? Email Us
ECAD model for 9108
Bud Industries
HANDLE STEEL/CHROME MTG CTR 6" / Instrumentation Handle Steel, Chrome Plated Screw Holes, Back
Need more? Email Us
ECAD model for H-9110-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention